Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
2,725
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
35,019
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
5,928
in stock
|
Buy Now | |
element14
from US$0.35
|
5,423
in stock
|
Buy Now | |
Farnell
from US$0.22
|
5,423
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now |
Fixing Type | Retaining Spring |
---|---|
For Use With | Transistor Design TO-218 TO-220 TO-247 TO-264 |
External Length | 20.5mm |
External Width | 10mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 10.4mm |
Material | Stainless Steel |
Retaining spring | Transfer Multisort Elektronik |
Clip, Retaining Spring | Newark Electronics |
Clip THFU3 for SK487/574/481/480/575 | RS |
TRANSISTOR RETAINING SPRING | Rutronik |
Clip THFU3 for SK487/574/481/480/575 | Fischer THFU 3 | RS Americas |
Where can I find additional details, specifications and documents for a THFU 3?
Additional datasheets, footprints and schematics for THFU 3 are listed on our Part Details page. You can also find images and similar parts to THFU 3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THFU 3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THFU 3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THFU 3 fall under?
The THFU 3 is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to THFU 3 when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THFU 3 you can contact the distributor directly for product support, shipping queries etc.
Is the THFU 3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THFU 3 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for THFU 3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THFU 3 often in real-time on the comparison pages.
What if I can't find stock of THFU 3?
You can fill out our help required form which you can use to request a quote for THFU 3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.