Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
15,649
in stock
|
Buy Now | |
element14
from US$0.18
|
15,629
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
1,470
in stock
|
Buy Now | |
Schukat Electronic
from US$0.08
|
1,120
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
SOS electronic
from US$0.09
|
-
|
Buy Now |
Fixing Type | Retaining Spring |
---|---|
For Use With | TO-220 TO-247 TO-248 TO-3 P |
External Length | 7.8mm |
External Width | 4mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 38.5mm |
Material | Stainless Steel |
Retaining spring | Transfer Multisort Elektronik |
Transistor Clip for SK104_ | Schukat Electronic |
TRANSISTOR RETAINING SPRING | Rutronik |
Clip | Newark Electronics |
Retaining Spring Stainless Steel for transistors | SOS electronic |
Where can I find additional details, specifications and documents for a THF 104?
Additional datasheets, footprints and schematics for THF 104 are listed on our Part Details page. You can also find images and similar parts to THF 104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THF 104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THF 104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THF 104 fall under?
The THF 104 is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to THF 104 when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THF 104 you can contact the distributor directly for product support, shipping queries etc.
Is the THF 104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THF 104 have stock available?
Authorised distributors including Farnell, element14, Transfer Multisort Elektronik, Schukat Electronic and Rutronik have stock available or on a lead time for THF 104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THF 104 often in real-time on the comparison pages.
What if I can't find stock of THF 104?
You can fill out our help required form which you can use to request a quote for THF 104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.