Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
12W, 10.2mm | |
Input Voltage | 36-75VDC |
Output Voltage | ±12 |
Output Current | 500/500mA |
Efficiency | 88% |
Package Style | DIP24, Nickel coated Copper |
Length | 31.8mm |
Width | 20.3mm |
Weight | 18gg |
country of origin | TW |
ESD Sensitive | No |
Isolated Board Mount Dc/Dc Converter, Dip, Through Hole, Fixed, 75 V, 36 V, 2 Rohs Compliant: Yes |Traco Power THD 12-4822 | Newark Electronics |
Power Supply | RS Americas |
DC-DC Converter DIP-24 Package | TRC Electronics |
DC/DC-Wandler, 36-75 VDC, 12 W, 2 Ausgänge, ±12 VDC, 88 % Wirkungsgrad, THD 12-4822 | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a THD 12-4822?
Additional datasheets, footprints and schematics for THD 12-4822 are listed on our Part Details page. You can also find images and similar parts to THD 12-4822 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THD 12-4822 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THD 12-4822 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THD 12-4822 fall under?
The THD 12-4822 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to THD 12-4822 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THD 12-4822 you can contact the distributor directly for product support, shipping queries etc.
Is the THD 12-4822 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THD 12-4822 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TRC Electronics, Buerklin and Sager have stock available or on a lead time for THD 12-4822.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THD 12-4822 often in real-time on the comparison pages.
What if I can't find stock of THD 12-4822?
You can fill out our help required form which you can use to request a quote for THD 12-4822 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.