Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
10W, 10.2mm | |
Input Voltage | 18-36VDC |
Output Voltage | ±12 |
Output Current | 415/415mA |
Efficiency | 88% |
Package Style | DIP24, Stainless Steel (Cover) |
Length | 31.8mm |
Width | 20.3mm |
Weight | 17.3gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC-Wandler, 18-36 VDC, 10 W, 2 Ausgänge, ±12 VDC, 88 % Wirkungsgrad, THD 10-2422 | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a THD 10-2422?
Additional datasheets, footprints and schematics for THD 10-2422 are listed on our Part Details page. You can also find images and similar parts to THD 10-2422 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THD 10-2422 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THD 10-2422 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THD 10-2422 fall under?
The THD 10-2422 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to THD 10-2422 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THD 10-2422 you can contact the distributor directly for product support, shipping queries etc.
Is the THD 10-2422 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THD 10-2422 have stock available?
Authorised distributors including Buerklin and Sager have stock available or on a lead time for THD 10-2422.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THD 10-2422 often in real-time on the comparison pages.
What if I can't find stock of THD 10-2422?
You can fill out our help required form which you can use to request a quote for THD 10-2422 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.