Status: | Unknown |
---|---|
Series: | Micro XDry Series |
RoHS: | Compliant |
No. of Ways | 4 |
---|---|
Current Rating | 15A |
IP Rating | IP68 |
Product Range | Micro XDry Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Power Distributor, 4Way, 15A | Newark Electronics |
Where can I find additional details, specifications and documents for a THB.392.R4A?
Additional datasheets, footprints and schematics for THB.392.R4A are listed on our Part Details page. You can also find images and similar parts to THB.392.R4A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THB.392.R4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THB.392.R4A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THB.392.R4A fall under?
The THB.392.R4A is listed under Electrical > Junction Boxes.
Can I view similar or alternative parts?
You can view similar parts to THB.392.R4A when available in the Junction Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THB.392.R4A you can contact the distributor directly for product support, shipping queries etc.
Is the THB.392.R4A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for THB.392.R4A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for THB.392.R4A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THB.392.R4A often in real-time on the comparison pages.
What if I can't find stock of THB.392.R4A?
You can fill out our help required form which you can use to request a quote for THB.392.R4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.