Status: | Unknown |
---|---|
Series: | Micro Series |
RoHS: | Compliant |
No. of Ways | 4 |
---|---|
Current Rating | 17.5A |
IP Rating | IP68 |
Product Range | Micro Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Power Distributor, 4Way, 17.5A | Newark Electronics |
Where can I find additional details, specifications and documents for a THB.392.A4A?
Additional datasheets, footprints and schematics for THB.392.A4A are listed on our Part Details page. You can also find images and similar parts to THB.392.A4A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THB.392.A4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THB.392.A4A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THB.392.A4A fall under?
The THB.392.A4A is listed under Electrical > Junction Boxes.
Can I view similar or alternative parts?
You can view similar parts to THB.392.A4A when available in the Junction Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THB.392.A4A you can contact the distributor directly for product support, shipping queries etc.
Is the THB.392.A4A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for THB.392.A4A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for THB.392.A4A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THB.392.A4A often in real-time on the comparison pages.
What if I can't find stock of THB.392.A4A?
You can fill out our help required form which you can use to request a quote for THB.392.A4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.