Status: | Unknown |
---|---|
Series: | TH Series |
RoHS: | Unknown |
Prices starting from US$0.0270
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
319
in stock
|
Buy Now | |
Heilind Electronics
from US$0.33
|
2,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.33
|
750
in stock
|
Buy Now | |
Newark Electronics
from US$0.0270
|
319
in stock
|
Buy Now | |
element14
from US$0.31
|
319
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | TH Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3999K |
Thermistor Case Style | - |
Thermistor Terminals | Axial Leaded |
NTC THRMSTR,10.0K OHM,AXIAL GLASS ENCAPS,25DEG C | Heilind Electronics |
Ntc Thermistor, 10K, Axial Leaded | Newark Electronics |
NTC THERMISTOR, 10K, AXIAL LEADED | element14 |
Thermistor NTC 10.74KOhm 2% 2-Pin DO-35 | Avnet America |
Glass encapsulated, 10.0K-Ohm 2% at 25degC | Amphenol Advanced Sensors TH310G39GBSN | RS Americas |
Where can I find additional details, specifications and documents for a TH310G39GBSN?
Additional datasheets, footprints and schematics for TH310G39GBSN are listed on our Part Details page. You can also find images and similar parts to TH310G39GBSN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TH310G39GBSN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TH310G39GBSN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TH310G39GBSN fall under?
The TH310G39GBSN is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to TH310G39GBSN when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TH310G39GBSN you can contact the distributor directly for product support, shipping queries etc.
Is the TH310G39GBSN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TH310G39GBSN have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for TH310G39GBSN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TH310G39GBSN often in real-time on the comparison pages.
What if I can't find stock of TH310G39GBSN?
You can fill out our help required form which you can use to request a quote for TH310G39GBSN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.