Status: | Unknown |
---|---|
Series: | TGR Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Signal Generator Type | RF |
---|---|
No. of Channels | 1 Channel |
Product Range | TGR Series |
Bandwidth | 1GHz |
Signal Generator Modulation | FM |
Plug Type | US |
External Depth | 330mm |
RoHS Compliant | Yes |
Signal Generator, Rf, 1Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a TGR1040GP?
Additional datasheets, footprints and schematics for TGR1040GP are listed on our Part Details page. You can also find images and similar parts to TGR1040GP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TGR1040GP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TGR1040GP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TGR1040GP fall under?
The TGR1040GP is listed under Test & Measurement > RF Test Equipment > RF Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to TGR1040GP when available in the RF Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TGR1040GP you can contact the distributor directly for product support, shipping queries etc.
Is the TGR1040GP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TGR1040GP have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TGR1040GP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TGR1040GP often in real-time on the comparison pages.
What if I can't find stock of TGR1040GP?
You can fill out our help required form which you can use to request a quote for TGR1040GP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.