Status: | Unknown |
---|---|
Series: | TGR Series |
RoHS: | Unknown |
Prices starting from US$1,818.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,818.21
|
No stock
|
Buy Now |
Signal Generator Type | RF |
---|---|
No. of Channels | 1 Channel, 1Channels |
Product Range | TGR Series |
Bandwidth | 1GHz |
Signal Generator Modulation | FM |
Manufacturer Warranty | 3 Years |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 330mm |
External Height | 130mm |
External Width | 212mm |
Supply Voltage Max | 240V |
Supply Voltage Min | 100V |
SIGNAL GENERATOR, 1CH, RF, 1GHZ, TCXO | Farnell |
Where can I find additional details, specifications and documents for a TGR1040?
Additional datasheets, footprints and schematics for TGR1040 are listed on our Part Details page. You can also find images and similar parts to TGR1040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TGR1040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TGR1040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TGR1040 fall under?
The TGR1040 is listed under Test Equipment > Signal Generators & Signal Analysers > RF Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to TGR1040 when available in the RF Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TGR1040 you can contact the distributor directly for product support, shipping queries etc.
Is the TGR1040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TGR1040 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TGR1040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TGR1040 often in real-time on the comparison pages.
What if I can't find stock of TGR1040?
You can fill out our help required form which you can use to request a quote for TGR1040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.