TGC43-24 Isolation Transformers by Stancor Electronics

POWER TRANSFORMER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$19.42

Distributor Stock
Logo for Newark
Newark
from US$19.42
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$21.51
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Power Rating 43VA
Secondary Voltages 2 x 12V
Current Rating 3.6A
Isolation Transformer Primary Voltages 2 x 115V
External Depth 1.94"
External Height 2.75"
External Width 3.25"
RoHS Compliant Yes

Alternative Descriptions

Power Transformer | Newark Electronics
Transformer, chas mt, 115/230V, 24VCT@1.8A, 12V@3.6A | Stancor TGC43-24 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TGC43-24?

Additional datasheets, footprints and schematics for TGC43-24 are listed on our Part Details page. You can also find images and similar parts to TGC43-24 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TGC43-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TGC43-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TGC43-24 fall under?

The TGC43-24 is listed under Transformers > Isolation Transformers.

Can I view similar or alternative parts?

You can view similar parts to TGC43-24 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TGC43-24 you can contact the distributor directly for product support, shipping queries etc.

Is the TGC43-24 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TGC43-24 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Relay Specialties have stock available or on a lead time for TGC43-24.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TGC43-24 often in real-time on the comparison pages.

What if I can't find stock of TGC43-24?

You can fill out our help required form which you can use to request a quote for TGC43-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay