TGC25-230 Isolation Transformers by Stancor Electronics

POWER TRANSFORMER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Power Rating 25VA
Secondary Voltages 2 x 115V
Current Rating 220mA
Isolation Transformer Primary Voltages 2 x 115V
External Depth 1.94"
External Height 2.38"
External Width 2.81"
RoHS Compliant Yes

Alternative Descriptions

Power Transformer | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TGC25-230?

Additional datasheets, footprints and schematics for TGC25-230 are listed on our Part Details page. You can also find images and similar parts to TGC25-230 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TGC25-230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TGC25-230 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TGC25-230 fall under?

The TGC25-230 is listed under Transformers > Isolation Transformers.

Can I view similar or alternative parts?

You can view similar parts to TGC25-230 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TGC25-230 you can contact the distributor directly for product support, shipping queries etc.

Is the TGC25-230 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TGC25-230 have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for TGC25-230.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TGC25-230 often in real-time on the comparison pages.

What if I can't find stock of TGC25-230?

You can fill out our help required form which you can use to request a quote for TGC25-230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay