Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$763.74
Signal Generator Type | Arbitrary Function Pulse |
---|---|
No. of Channels | 1 Channel, 1Channels |
Product Range | - |
Bandwidth | 25MHz |
Signal Generator Modulation | AM FM FSK PM PWM |
Manufacturer Warranty | 3 Years |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 270mm |
External Height | 97mm |
External Width | 250mm |
Modulation Type | AM BPSK FM FSK PM PWM Sum |
Supply Voltage Max | 240V |
Supply Voltage Min | 100V |
Supply Voltage Range | 100V AC to 120V AC 110V AC to 240V AC |
Generator: arbitrary, function | Transfer Multisort Elektronik |
RSCAL(8003177) Function generator 25MHz | RS |
25Mhz Function-Pulse-Arbitrary Generator, Usb-Lxi Rohs Compliant: Yes |Aim-Tti Instruments TG2511A | Newark Electronics |
Aim-TTi TG2511A 25MHz Function/Pulse/Arbitrary Generator | Rapid Electronics |
SIGNAL GENERATOR, ARB/PULSE, 25MHZ | Farnell |
Where can I find additional details, specifications and documents for a TG2511A?
Additional datasheets, footprints and schematics for TG2511A are listed on our Part Details page. You can also find images and similar parts to TG2511A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TG2511A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TG2511A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TG2511A fall under?
The TG2511A is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to TG2511A when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TG2511A you can contact the distributor directly for product support, shipping queries etc.
Is the TG2511A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TG2511A have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Rapid Electronics and element14 have stock available or on a lead time for TG2511A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TG2511A often in real-time on the comparison pages.
What if I can't find stock of TG2511A?
You can fill out our help required form which you can use to request a quote for TG2511A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.