Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0413
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
CoreStaff
from US$0.0470
|
7,864
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
7,300
in stock
|
Buy Now | |
Future Electronics
from US$0.0413
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.0422
|
-
|
Buy Now | |
element14
from US$0.05
|
-
|
Buy Now | |
Farnell
from US$0.0458
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small power mold type (TUMD2M) |
High reliability |
Automatic mounting is possible by chip-mounter |
Configuration | Single |
---|---|
Package Code | SOD-323HE |
Package(JEITA) | SC-108B |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 500 |
Zener Voltage VZ (Min.)[V] | 2.02 |
Zener Voltage VZ (Max.)[V] | 2.2 |
IZ @ VZ [mA] | 20 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.4x2.5 (t=0.8) |
Data Sheet |
---|
TFZV2.0B Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
TFZV Series 500 mW 20 V Surface Mount Zener Diode - SOD-323HE | Future Electronics |
TFZVTR20B Zener Diode TUMD2 | RS |
Zener Diode, 0.5W, Sod-323He | Newark Electronics |
Diode Zener Single 20V 500mW 2-Pin TUMD T/R | Avnet America |
ZENER DIODE, 0.5W, SOD-323HE | element14 |
Zener Diode | Avnet Silica |
Where can I find additional details, specifications and documents for a TFZVTR2.0B?
Additional datasheets, footprints and schematics for TFZVTR2.0B are listed on our Part Details page. You can also find images and similar parts to TFZVTR2.0B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFZVTR2.0B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFZVTR2.0B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFZVTR2.0B fall under?
The TFZVTR2.0B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to TFZVTR2.0B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFZVTR2.0B you can contact the distributor directly for product support, shipping queries etc.
Is the TFZVTR2.0B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for TFZVTR2.0B have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Future Electronics, RS and Newark Electronics have stock available or on a lead time for TFZVTR2.0B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFZVTR2.0B often in real-time on the comparison pages.
What if I can't find stock of TFZVTR2.0B?
You can fill out our help required form which you can use to request a quote for TFZVTR2.0B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.