Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0422
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
CoreStaff
from US$0.05
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
3,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.0422
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Farnell
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Small power mold type (TUMD2M) |
High reliability |
Automatic mounting is possible by chip-mounter |
Configuration | Single |
---|---|
Package Code | SOD-323HE |
Package(JEITA) | SC-108B |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 500 |
Zener Voltage VZ (Min.)[V] | 13.89 |
Zener Voltage VZ (Max.)[V] | 14.62 |
IZ @ VZ [mA] | 10 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.4x2.5 (t=0.8) |
Data Sheet |
---|
TFZV15B Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
TFZVTR15B Zener Diode TUMD2 | RS |
Zener Diode, 0.5W, Sod-323He | Newark Electronics |
Diode Zener Single 15V 500mW 2-Pin TUMD T/R | Avnet America |
ZENER DIODE, 0.5W, SOD-323HE | element14 |
Where can I find additional details, specifications and documents for a TFZVTR15B?
Additional datasheets, footprints and schematics for TFZVTR15B are listed on our Part Details page. You can also find images and similar parts to TFZVTR15B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFZVTR15B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFZVTR15B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFZVTR15B fall under?
The TFZVTR15B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to TFZVTR15B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFZVTR15B you can contact the distributor directly for product support, shipping queries etc.
Is the TFZVTR15B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for TFZVTR15B have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for TFZVTR15B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFZVTR15B often in real-time on the comparison pages.
What if I can't find stock of TFZVTR15B?
You can fill out our help required form which you can use to request a quote for TFZVTR15B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.