Status: | Unknown |
---|---|
Series: | TFZFH Series |
RoHS: | Unknown |
Prices starting from US$0.0344
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0344
|
No stock
|
Buy Now |
Zener Voltage Vz Typ | 5.1V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-323HE |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | TFZFH Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
ZENER DIODE, 5.1V, SOD-323HE | Farnell |
Where can I find additional details, specifications and documents for a TFZFHTR5.1B?
Additional datasheets, footprints and schematics for TFZFHTR5.1B are listed on our Part Details page. You can also find images and similar parts to TFZFHTR5.1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFZFHTR5.1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFZFHTR5.1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFZFHTR5.1B fall under?
The TFZFHTR5.1B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to TFZFHTR5.1B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFZFHTR5.1B you can contact the distributor directly for product support, shipping queries etc.
Is the TFZFHTR5.1B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TFZFHTR5.1B have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TFZFHTR5.1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFZFHTR5.1B often in real-time on the comparison pages.
What if I can't find stock of TFZFHTR5.1B?
You can fill out our help required form which you can use to request a quote for TFZFHTR5.1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.