TFT250-18 NA005 Cable by Alpha Wire

TUBING PTFE 1.07MM 30.5M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$116.61

Distributor Stock
Logo for RS
RS
from US$124.06
No stock
Buy Now
Logo for element14
element14
from US$203.91
32
in stock
Buy Now
Logo for Farnell
Farnell
from US$116.61
32
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$192.72
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$288.98
-
Buy Now

Specifications

Sleeving / Tubing Type Flexible
Sleeving Material PTFE (Polytetrafluoroethylene)
Sleeving Colour Natural
Internal Diameter 1.07mm
Length - Metric 30.5m
Length - Imperial 100ft
Product Range -
SVHC No SVHC (15-Jan-2019)
Accessory Type Standard-Wall Tubing
Body Material PTFE (Polytetrafluoroethylene)
Bore Diameter Nom 1.07mm
Cable Diameter Max 1.07mm
Cable Diameter Min 1.07mm
Colour Transparent / Natural
Dielectric Strength 800V/m
Length 30.5m
Material PTFE
Operating Temperature Max 260°C
Operating Temperature Min -65°C
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
Wall Thickness 0.41mm

Alternative Descriptions

TUBING, PTFE, 1.07MM, 30.5M | element14
Tubing, 18 AWG, PTFE, Natural, 0.04IN (Min.), 0.046IN (Max.), 100FT | Alpha Wire TFT25018 NA005 | RS Americas
std WALL TEFLON tubing TFT-250-18 100ft | RS
Sleeving, Protective, 1.07Mm, Transparent, 100Ft | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TFT250-18 NA005?

Additional datasheets, footprints and schematics for TFT250-18 NA005 are listed on our Part Details page. You can also find images and similar parts to TFT250-18 NA005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TFT250-18 NA005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFT250-18 NA005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TFT250-18 NA005 fall under?

The TFT250-18 NA005 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to TFT250-18 NA005 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TFT250-18 NA005 you can contact the distributor directly for product support, shipping queries etc.

Is the TFT250-18 NA005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TFT250-18 NA005 have stock available?

Authorised distributors including element14, Farnell, RS Americas, RS and Newark Electronics have stock available or on a lead time for TFT250-18 NA005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TFT250-18 NA005 often in real-time on the comparison pages.

What if I can't find stock of TFT250-18 NA005?

You can fill out our help required form which you can use to request a quote for TFT250-18 NA005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay