Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sleeving / Tubing Type | Flexible |
---|---|
Sleeving Material | PTFE (Polytetrafluoroethylene) |
Sleeving Colour | Natural |
Internal Diameter | 0.174" |
Length - Metric | 30.5m |
Length - Imperial | 100ft |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 4.22mm |
For Use With | Components Cables |
Length | 30.5m |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Tft2006 Natural 100 Ft Rohs Compliant: Yes |Alpha Wire TFT2006 NA005 | Newark Electronics |
TUBING, PTFE, NAT, 4.22MM, 30.5M | Farnell |
Where can I find additional details, specifications and documents for a TFT2006 NA005.?
Additional datasheets, footprints and schematics for TFT2006 NA005. are listed on our Part Details page. You can also find images and similar parts to TFT2006 NA005. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFT2006 NA005. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFT2006 NA005. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFT2006 NA005. fall under?
The TFT2006 NA005. is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to TFT2006 NA005. when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFT2006 NA005. you can contact the distributor directly for product support, shipping queries etc.
Is the TFT2006 NA005. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TFT2006 NA005. have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for TFT2006 NA005..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFT2006 NA005. often in real-time on the comparison pages.
What if I can't find stock of TFT2006 NA005.?
You can fill out our help required form which you can use to request a quote for TFT2006 NA005. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.