Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sleeving / Tubing Type | Flexible |
---|---|
Sleeving Material | PTFE (Polytetrafluoroethylene) |
Sleeving Colour | Natural |
Internal Diameter | 0.081" |
Length - Metric | 30.5m |
Length - Imperial | 100ft |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 1.93mm |
For Use With | Components Cables |
Length | 30.5m |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
TUBING, PTFE, NAT, 1.93MM, 30.5M | Farnell |
THIN WALL TEFLON tubing tft-200-13 100ft | RS |
Tft20013 Natural 100 Ft Rohs Compliant: Yes |Alpha Wire TFT20013 NA005 | Newark Electronics |
Tubing, 13AWG, PTFE, Natural, 0.072IN (Min.), 0.081IN (MaX.), 100FT | Alpha Wire TFT20013 NA005 | RS Americas |
Where can I find additional details, specifications and documents for a TFT20013 NA005?
Additional datasheets, footprints and schematics for TFT20013 NA005 are listed on our Part Details page. You can also find images and similar parts to TFT20013 NA005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFT20013 NA005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFT20013 NA005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFT20013 NA005 fall under?
The TFT20013 NA005 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to TFT20013 NA005 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFT20013 NA005 you can contact the distributor directly for product support, shipping queries etc.
Is the TFT20013 NA005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TFT20013 NA005 have stock available?
Authorised distributors including Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for TFT20013 NA005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFT20013 NA005 often in real-time on the comparison pages.
What if I can't find stock of TFT20013 NA005?
You can fill out our help required form which you can use to request a quote for TFT20013 NA005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.