Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coaxial Cable Type | - |
---|---|
Wire Gauge | 24AWG |
Conductor Area CSA | - |
Impedance | 100ohm |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 304.8m |
Jacket Color | Ivory |
Jacket Material | PVC |
Product Range | - |
Network Cable, 4Pair, 24Awg, 1000Ft | Newark Electronics |
Category 5E SF/UTP PVC 24 AWG 4-Pair Solid Conductor Gray1KFT- | L-com TFSC2004 | RS Americas |
CABLE, COAX, 24AWG, 304.8M, IVORY | element14 |
Where can I find additional details, specifications and documents for a TFSC2004?
Additional datasheets, footprints and schematics for TFSC2004 are listed on our Part Details page. You can also find images and similar parts to TFSC2004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFSC2004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFSC2004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFSC2004 fall under?
The TFSC2004 is listed under Cable Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to TFSC2004 when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFSC2004 you can contact the distributor directly for product support, shipping queries etc.
Is the TFSC2004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TFSC2004 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for TFSC2004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFSC2004 often in real-time on the comparison pages.
What if I can't find stock of TFSC2004?
You can fill out our help required form which you can use to request a quote for TFSC2004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.