Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.19" |
I.D. Supplied - Metric | 4.826mm |
Shrink Tubing / Boot Colour | Natural |
Length - Imperial | 6" |
Length - Metric | 152.4mm |
I.D. Max | 1.9" |
RoHS Compliant | Yes |
Heat Shrink Tubing, 4.826Mm Id, Ptfe, 12.5Ft, Pk25 | Newark Electronics |
Where can I find additional details, specifications and documents for a TFM-012-6025-NAT?
Additional datasheets, footprints and schematics for TFM-012-6025-NAT are listed on our Part Details page. You can also find images and similar parts to TFM-012-6025-NAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFM-012-6025-NAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFM-012-6025-NAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFM-012-6025-NAT fall under?
The TFM-012-6025-NAT is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to TFM-012-6025-NAT when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFM-012-6025-NAT you can contact the distributor directly for product support, shipping queries etc.
Is the TFM-012-6025-NAT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TFM-012-6025-NAT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TFM-012-6025-NAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFM-012-6025-NAT often in real-time on the comparison pages.
What if I can't find stock of TFM-012-6025-NAT?
You can fill out our help required form which you can use to request a quote for TFM-012-6025-NAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.