Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overload Adjustment Current Min | 40A |
---|---|
Overload Adjustment Current Max | 51A |
Coil Voltage AC Max | - |
Coil Voltage DC Max | - |
Product Range | - |
TOL AF80-96 CLASS-10 40-51A | ABB TF96-51 | RS Americas |
Tol,af80-96,class-10,40-51A |Abb TF96-51 | Newark Electronics |
Where can I find additional details, specifications and documents for a TF96-51?
Additional datasheets, footprints and schematics for TF96-51 are listed on our Part Details page. You can also find images and similar parts to TF96-51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TF96-51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TF96-51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TF96-51 fall under?
The TF96-51 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TF96-51 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TF96-51 you can contact the distributor directly for product support, shipping queries etc.
Is the TF96-51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TF96-51 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Farnell have stock available or on a lead time for TF96-51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TF96-51 often in real-time on the comparison pages.
What if I can't find stock of TF96-51?
You can fill out our help required form which you can use to request a quote for TF96-51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.