Status: | Unknown |
---|---|
Series: | TF Series |
RoHS: | Unknown |
No. of Contacts | 8Contacts |
---|---|
Connector Type | Transistor Socket |
Pitch Spacing | - |
Product Range | TF Series |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting Orientation | PC Board |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Current Rating | 5A |
Insulation Resistance | 1000000000000Mohm |
Lead Spacing | 1.27mm |
Working Voltage | 100V |
Where can I find additional details, specifications and documents for a TF 58?
Additional datasheets, footprints and schematics for TF 58 are listed on our Part Details page. You can also find images and similar parts to TF 58 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TF 58 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TF 58 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TF 58 fall under?
The TF 58 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to TF 58 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TF 58 you can contact the distributor directly for product support, shipping queries etc.
Is the TF 58 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TF 58 have stock available?
There is no stock from authorised distributors for TF 58.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TF 58 often in real-time on the comparison pages.
What if I can't find stock of TF 58?
You can fill out our help required form which you can use to request a quote for TF 58 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.