Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | - |
Relay Mounting | Through Hole |
Coil Type | Latching Single Coil |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 30V |
Contact Material | Silver |
Coil Resistance | 2.618ohm |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CSA |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 1A |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 110V |
Insulation Resistance | 1000Mohm |
Relay Type | High Sensitivity |
RELAY, SIGNAL, DPDT, 30VDC, 1A | element14 |
Signal Relays | Relay Specialties |
Where can I find additional details, specifications and documents for a TF2-L12V?
Additional datasheets, footprints and schematics for TF2-L12V are listed on our Part Details page. You can also find images and similar parts to TF2-L12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TF2-L12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TF2-L12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TF2-L12V fall under?
The TF2-L12V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to TF2-L12V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TF2-L12V you can contact the distributor directly for product support, shipping queries etc.
Is the TF2-L12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TF2-L12V have stock available?
Authorised distributors including element14 and Relay Specialties have stock available or on a lead time for TF2-L12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TF2-L12V often in real-time on the comparison pages.
What if I can't find stock of TF2-L12V?
You can fill out our help required form which you can use to request a quote for TF2-L12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.