Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overload Adjustment Current Min | 66A |
---|---|
Overload Adjustment Current Max | 90A |
Coil Voltage AC Max | - |
Coil Voltage DC Max | - |
Product Range | - |
Tol,af116-Af146,class-10,65-90A |Abb TF140DU-90 | Newark Electronics |
TOL AF116-AF146 CLASS-10 65-90A | ABB TF140DU-90 | RS Americas |
THERMISTOR OVERLOAD RELAY, 4.4W, 90A | Farnell |
Where can I find additional details, specifications and documents for a TF140DU-90?
Additional datasheets, footprints and schematics for TF140DU-90 are listed on our Part Details page. You can also find images and similar parts to TF140DU-90 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TF140DU-90 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TF140DU-90 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TF140DU-90 fall under?
The TF140DU-90 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TF140DU-90 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TF140DU-90 you can contact the distributor directly for product support, shipping queries etc.
Is the TF140DU-90 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TF140DU-90 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for TF140DU-90.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TF140DU-90 often in real-time on the comparison pages.
What if I can't find stock of TF140DU-90?
You can fill out our help required form which you can use to request a quote for TF140DU-90 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.