Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overload Adjustment Current Min | 80A |
---|---|
Overload Adjustment Current Max | 110A |
Coil Voltage AC Max | - |
Coil Voltage DC Max | - |
Product Range | - |
Overload Relay, 110 A, N.C 10 A, N.O 6 A, 690 V ac | ABB TF140DU-110 | RS Americas |
Tol,af116-Af146,class-10,80-110A |Abb TF140DU-110 | Newark Electronics |
Where can I find additional details, specifications and documents for a TF140DU-110?
Additional datasheets, footprints and schematics for TF140DU-110 are listed on our Part Details page. You can also find images and similar parts to TF140DU-110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TF140DU-110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TF140DU-110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TF140DU-110 fall under?
The TF140DU-110 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TF140DU-110 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TF140DU-110 you can contact the distributor directly for product support, shipping queries etc.
Is the TF140DU-110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TF140DU-110 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for TF140DU-110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TF140DU-110 often in real-time on the comparison pages.
What if I can't find stock of TF140DU-110?
You can fill out our help required form which you can use to request a quote for TF140DU-110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.