Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.29
|
15
in stock
|
Buy Now | |
Sager
from US$23.50
|
23
in stock
|
Buy Now | |
Distrelec
from US$29.85
|
20
in stock
|
Buy Now | |
TRC Electronics
from US$24.43
|
7
in stock
|
Buy Now | |
RS Americas
from US$25.03
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$28.31
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$25.32
|
-
|
Buy Now | |
element14
from US$30.09
|
-
|
Buy Now | |
Farnell
from US$23.33
|
-
|
Buy Now |
country of origin | IE |
---|---|
ESD Sensitive | No |
Switching Power Supplies Product Type: Cable | Sager |
Traco Power DC Output Connector TEX 120 82mm Plug-In | Distrelec |
DC Ouput Connector for TEX Series SMPSU | RS |
Output Connector for TEX 120 | TRC Electronics |
DC Input Connector, 7 Pin Male Circular Plug for SMPSU, TEX 120 Series | TRACO Power TEX-P21 | RS Americas |
Accessories: DC connector | Transfer Multisort Elektronik |
Dc Output Connector, Ind Power Supply | Newark Electronics |
DC OUTPUT CONNECTOR, IND POWER SUPPLY | element14 |
Where can I find additional details, specifications and documents for a TEX-P21?
Additional datasheets, footprints and schematics for TEX-P21 are listed on our Part Details page. You can also find images and similar parts to TEX-P21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEX-P21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEX-P21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEX-P21 fall under?
The TEX-P21 is listed under Cable / Connector.
Can I view similar or alternative parts?
You can view similar parts to TEX-P21 when available in the Cable / Connector range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEX-P21 you can contact the distributor directly for product support, shipping queries etc.
Is the TEX-P21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEX-P21 have stock available?
Authorised distributors including Sager, Distrelec, RS, TRC Electronics and RS Americas have stock available or on a lead time for TEX-P21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEX-P21 often in real-time on the comparison pages.
What if I can't find stock of TEX-P21?
You can fill out our help required form which you can use to request a quote for TEX-P21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.