Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$253.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$292.28
|
328
in stock
|
Buy Now | |
RS Americas
from US$342.67
|
50
in stock
|
Buy Now | |
Distrelec
from US$307.09
|
39
in stock
|
Buy Now | |
Sager
from US$286.70
|
24
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$282.71
|
4
in stock
|
Buy Now | |
TRC Electronics
from US$294.34
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$253.01
|
1
in stock
|
Buy Now | |
element14
from US$346.76
|
1
in stock
|
Buy Now | |
Farnell
from US$271.15
|
1
in stock
|
Buy Now |
120W, 56mm | |
Input Voltage | 85-264VDC |
Output Voltage | 24 |
Output Current | 5000mA |
Efficiency | 88% |
Package Style | Chassis Mount, Enclosed Metal Case, Waterproof Case |
Length | 174mm |
Width | 93mm |
Weight | 1000gg |
country of origin | CN |
ESD Sensitive | No |
Power Supply,IP67,NEMA 4X,24V,5A,120W | RS |
AC-DC Power Supply, 24V, 5A, 85-264V, Encapsulated, Panel, TEX 120 Series | TRACO Power TEX 120-124 | RS Americas |
Traco Power DC Power Supply, 120W, 24V, 5A | Distrelec |
Switching Power Supplies | Sager |
Power supply: switched-mode | Transfer Multisort Elektronik |
24Vdc Power Supply IP67 and NEMA 4X Rated | TRC Electronics |
Ac/Dc Enclosed Power Supply, Fixed, 85 V, 264 V, 120 W, 24 V, 5 A Rohs Compliant: Yes |Traco Power TEX 120-124 | Newark Electronics |
AC/DC, 24V/5A/120W, IP67 | element14 |
Where can I find additional details, specifications and documents for a TEX 120-124?
Additional datasheets, footprints and schematics for TEX 120-124 are listed on our Part Details page. You can also find images and similar parts to TEX 120-124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEX 120-124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEX 120-124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEX 120-124 fall under?
The TEX 120-124 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TEX 120-124 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEX 120-124 you can contact the distributor directly for product support, shipping queries etc.
Is the TEX 120-124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEX 120-124 have stock available?
Authorised distributors including RS, RS Americas, Distrelec, Sager and Transfer Multisort Elektronik have stock available or on a lead time for TEX 120-124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEX 120-124 often in real-time on the comparison pages.
What if I can't find stock of TEX 120-124?
You can fill out our help required form which you can use to request a quote for TEX 120-124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.