Status: | Unknown |
---|---|
Series: | TE-VM Series |
RoHS: | Unknown |
Tape Colour | Red |
---|---|
Roll Length - Imperial | 108.3ft |
Roll Length - Metric | 33m |
Tape Width - Imperial | 3" |
Tape Width - Metric | 76.2mm |
Product Range | TE-VM Series |
Tape Backing Material | Vinyl |
RoHS Compliant | Yes |
Te-Vm104Rd-108 |Raychem Te Connectivity TE-VM104RD-108 | Newark Electronics |
TE-VM104RD-108 | Avnet America |
Where can I find additional details, specifications and documents for a TE-VM104RD-108?
Additional datasheets, footprints and schematics for TE-VM104RD-108 are listed on our Part Details page. You can also find images and similar parts to TE-VM104RD-108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TE-VM104RD-108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TE-VM104RD-108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TE-VM104RD-108 fall under?
The TE-VM104RD-108 is listed under Tools & Production Supplies > Tapes.
Can I view similar or alternative parts?
You can view similar parts to TE-VM104RD-108 when available in the Tapes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TE-VM104RD-108 you can contact the distributor directly for product support, shipping queries etc.
Is the TE-VM104RD-108 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TE-VM104RD-108 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for TE-VM104RD-108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TE-VM104RD-108 often in real-time on the comparison pages.
What if I can't find stock of TE-VM104RD-108?
You can fill out our help required form which you can use to request a quote for TE-VM104RD-108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.