Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
2.3W, 10.2mm | |
Input Voltage | Sep-18VDC |
Output Voltage | 3.3 |
Output Current | 700mA |
Efficiency | 75% |
Package Style | SMD 24 Pin, Non-conductive Plastic (UL94 V-0 rated) |
Length | 32.3mm |
Width | 14.8mm |
Weight | 8.8gg |
country of origin | TW |
MSL level | Level 2 (J-STD-033C) |
ESD Sensitive | No |
Power Supply | RS Americas |
DC-DC Converter SMD Package 2:1 Input Range | TRC Electronics |
DC/DC-Wandler, 9-18 VDC, 2.3 W, 1 Ausgang, 3,3 VDC, 75 % Wirkungsgrad, TES 3-1210 | Buerklin |
Isolated DC/DC Converters - SMD | Sager |
Where can I find additional details, specifications and documents for a TES 3-1210?
Additional datasheets, footprints and schematics for TES 3-1210 are listed on our Part Details page. You can also find images and similar parts to TES 3-1210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TES 3-1210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TES 3-1210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TES 3-1210 fall under?
The TES 3-1210 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TES 3-1210 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TES 3-1210 you can contact the distributor directly for product support, shipping queries etc.
Is the TES 3-1210 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TES 3-1210 have stock available?
Authorised distributors including RS Americas, TRC Electronics, Buerklin and Sager have stock available or on a lead time for TES 3-1210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TES 3-1210 often in real-time on the comparison pages.
What if I can't find stock of TES 3-1210?
You can fill out our help required form which you can use to request a quote for TES 3-1210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.