Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$157.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$178.95
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$176.08
|
2
in stock
|
Buy Now | |
RS Americas
from US$191.10
|
-
|
Buy Now | |
TRC Electronics
from US$180.69
|
-
|
Buy Now | |
Buerklin
from US$175.49
|
-
|
Buy Now | |
Distrelec
from US$195.54
|
-
|
Buy Now | |
Sager
from US$177.14
|
-
|
Buy Now | |
Farnell
from US$157.58
|
-
|
Buy Now |
40W, 26.1mm | |
Input Voltage | 43-160VDC |
Output Voltage | ±24 |
Output Current | 830/830mA |
Efficiency | 90% |
Package Style | Chassis Mount, Enclosed Metal Case, Aluminium |
Length | 103mm |
Width | 57.2mm |
Weight | 129gg |
country of origin | TW |
ESD Sensitive | No |
Converter: DC/DC | Transfer Multisort Elektronik |
DC-DC Converter Isolated +/-24V 40W | RS |
DC-DC Converter, 40W, Enclosed 43-160VDC In, Dual +/-24 VDC Out TEQ 40WIR Series | TRACO Power TEQ 40-7225WIR | RS Americas |
DC/DC Converter Railway, High Performance Ultra Wide 4:1 Input Range | TRC Electronics |
DC/DC-Wandler, 43-160 VDC, 40 W, 2 Ausgänge, ±24 VDC, 90 % Wirkungsgrad, TEQ 40-7225WIR | Buerklin |
Traco Power DC/DC Converter, 43 ... 160VDC, 24V, 830mA, 40W | Distrelec |
Isolated DC/DC Converters - Chassis Mount | Sager |
DC-DC CONVERTER, 2 O/P, 40W | Farnell |
Where can I find additional details, specifications and documents for a TEQ 40-7225WIR?
Additional datasheets, footprints and schematics for TEQ 40-7225WIR are listed on our Part Details page. You can also find images and similar parts to TEQ 40-7225WIR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEQ 40-7225WIR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEQ 40-7225WIR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEQ 40-7225WIR fall under?
The TEQ 40-7225WIR is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEQ 40-7225WIR when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEQ 40-7225WIR you can contact the distributor directly for product support, shipping queries etc.
Is the TEQ 40-7225WIR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEQ 40-7225WIR have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, RS Americas, TRC Electronics and Buerklin have stock available or on a lead time for TEQ 40-7225WIR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEQ 40-7225WIR often in real-time on the comparison pages.
What if I can't find stock of TEQ 40-7225WIR?
You can fill out our help required form which you can use to request a quote for TEQ 40-7225WIR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.