Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$232.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$280.69
|
No stock
|
Buy Now | |
Newark Electronics
from US$250.92
|
-
|
Buy Now | |
RS Americas
from US$292.62
|
-
|
Buy Now | |
element14
from US$295.39
|
-
|
Buy Now | |
TRC Electronics
from US$305.55
|
-
|
Buy Now | |
Buerklin
from US$263.80
|
-
|
Buy Now | |
Sager
from US$247.58
|
-
|
Buy Now | |
Farnell
from US$232.29
|
-
|
Buy Now |
150W, 35.7mm | |
Input Voltage | Sep-36VDC |
Output Voltage | 24 |
Output Current | 6300mA |
Efficiency | 87% |
Package Style | Enclosed Metal Case, Aluminium |
Length | 160.5mm |
Width | 65mm |
Weight | 435gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC converter,9-36Vin,24Vout 6.3A 151W | RS |
Product Type: Dc/Dc | Newark Electronics |
DC-DC Converter, 9-36V, 246.3A 151W, TEP 150WI Series | TRACO Power TEP 150-2415WI-F | RS Americas |
DC-DC CONVERTER, 24V, 6.3A | element14 |
DC/DC Converter, Railway Screw Terminal, Input Filter Ultra Wide 4:1 Input Range | TRC Electronics |
DC/DC-Wandler, 9-36 VDC, 150 W, 1 Ausgang, 24 VDC, 87 % Wirkungsgrad, TEP 150-2415WI-F | Buerklin |
Isolated DC/DC Converters - Chassis Mount | Sager |
Where can I find additional details, specifications and documents for a TEP 150-2415WI-F?
Additional datasheets, footprints and schematics for TEP 150-2415WI-F are listed on our Part Details page. You can also find images and similar parts to TEP 150-2415WI-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEP 150-2415WI-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEP 150-2415WI-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEP 150-2415WI-F fall under?
The TEP 150-2415WI-F is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEP 150-2415WI-F when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEP 150-2415WI-F you can contact the distributor directly for product support, shipping queries etc.
Is the TEP 150-2415WI-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEP 150-2415WI-F have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TRC Electronics have stock available or on a lead time for TEP 150-2415WI-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEP 150-2415WI-F often in real-time on the comparison pages.
What if I can't find stock of TEP 150-2415WI-F?
You can fill out our help required form which you can use to request a quote for TEP 150-2415WI-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.