Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 48mm |
---|---|
Width | 37.2mm |
5.8mm | |
Weight | 15gg |
country of origin | TW |
ESD Sensitive | No |
Heatsink for Traco TEN25,25WI | RS |
Product Type: Dc/Dc | Newark Electronics |
Heatsink for Traco TEN25,25WI | TRACO Power TEN-HS5 | RS Americas |
HEATSINK, TEN 25/25WI | element14 |
Heat Sinks Product Type: DC/DC | Sager |
Where can I find additional details, specifications and documents for a TEN-HS5?
Additional datasheets, footprints and schematics for TEN-HS5 are listed on our Part Details page. You can also find images and similar parts to TEN-HS5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN-HS5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN-HS5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN-HS5 fall under?
The TEN-HS5 is listed under Heat Sink.
Can I view similar or alternative parts?
You can view similar parts to TEN-HS5 when available in the Heat Sink range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN-HS5 you can contact the distributor directly for product support, shipping queries etc.
Is the TEN-HS5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN-HS5 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for TEN-HS5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN-HS5 often in real-time on the comparison pages.
What if I can't find stock of TEN-HS5?
You can fill out our help required form which you can use to request a quote for TEN-HS5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.