Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
5W, 10.2mm | |
Input Voltage | 18-75VDC |
Output Voltage | ±5 |
Output Current | 500/500mA |
Efficiency | 80% |
Package Style | DIP24, Non-conductive Plastic (UL94 V-0 rated) |
Length | 31.8mm |
Width | 20.3mm |
Weight | 13gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC-Wandler, 18-75 VDC, 5 W, 2 Ausgänge, ±5 VDC, 80 % Wirkungsgrad, TEN 6-4821WIN-HI | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TEN 6-4821WIN-HI?
Additional datasheets, footprints and schematics for TEN 6-4821WIN-HI are listed on our Part Details page. You can also find images and similar parts to TEN 6-4821WIN-HI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 6-4821WIN-HI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 6-4821WIN-HI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 6-4821WIN-HI fall under?
The TEN 6-4821WIN-HI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 6-4821WIN-HI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 6-4821WIN-HI you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 6-4821WIN-HI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 6-4821WIN-HI have stock available?
Authorised distributors including Buerklin and Sager have stock available or on a lead time for TEN 6-4821WIN-HI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 6-4821WIN-HI often in real-time on the comparison pages.
What if I can't find stock of TEN 6-4821WIN-HI?
You can fill out our help required form which you can use to request a quote for TEN 6-4821WIN-HI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.