Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
2W, 10.2mm | |
Input Voltage | 36-75VDC |
Output Voltage | 3.3 |
Output Current | 600mA |
Package Style | DIP8, Non-conductive Plastic (UL94 V-0 rated) |
Length | 20.3mm |
Width | 31.8mm |
Weight | 12.4gg |
country of origin | TW |
ESD Sensitive | No |
Isolated DC/DC Converters - Through Hole | Sager |
Product Type: Dc/Dc | Newark Electronics |
Power Supply | RS Americas |
DC-DC Converter DIP-24 Package | TRC Electronics |
DC/DC-Wandler, 36-75 VDC, 2 W, 1 Ausgang, 3,3 VDC, 76 % Wirkungsgrad, TEN 3-4810 | Buerklin |
Where can I find additional details, specifications and documents for a TEN 3-4810?
Additional datasheets, footprints and schematics for TEN 3-4810 are listed on our Part Details page. You can also find images and similar parts to TEN 3-4810 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 3-4810 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 3-4810 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 3-4810 fall under?
The TEN 3-4810 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 3-4810 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 3-4810 you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 3-4810 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 3-4810 have stock available?
Authorised distributors including Sager, Newark Electronics, RS Americas, TRC Electronics and Buerklin have stock available or on a lead time for TEN 3-4810.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 3-4810 often in real-time on the comparison pages.
What if I can't find stock of TEN 3-4810?
You can fill out our help required form which you can use to request a quote for TEN 3-4810 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.