Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.23
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$26.61
|
10
in stock
|
Buy Now | |
Conrad
from US$30.78
|
10
in stock
|
Buy Now | |
CoreStaff
from US$12.25
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$19.30
|
-
|
Buy Now | |
RS Americas
from US$21.27
|
-
|
Buy Now | |
TRC Electronics
from US$21.30
|
-
|
Buy Now | |
Buerklin
from US$19.96
|
-
|
Buy Now | |
Sager
from US$19.31
|
-
|
Buy Now |
6W, 10.2mm | |
Input Voltage | 18-75VDC |
Output Voltage | ±12 |
Output Current | 250/250mA |
Efficiency | 84% |
Package Style | DIP24, Non-conductive Plastic (UL94 V-0 rated) |
Length | 31.8mm |
Width | 20.3mm |
Weight | 13gg |
country of origin | TW |
ESD Sensitive | No |
TracoPower TEN 6-4822WIN DC-DC Converter 6W 48V +/-12V | Rapid Electronics |
The TEN-6WIN series is designed for an optimized cost/performance ratio ofDC/DC converters with output power of 6 Watt.General features like no minimum load requirement, overload protection, internalfilter for EN55022 class A and high efficiency make these converters easy to designin. With the popular DIP-24 standard package they are also a drop in replacementfor many cost critical applications. | Conrad |
DC/DC converter,18-75Vi,+/-12Vo 0.25A,6W | RS |
Dc-Dc Converter, Iso Pol, 2 O/P, 6W, 12V, -12V | Newark Electronics |
DC/DC converter,18-75Vi,+/-12Vo 0.25A,6W | TRACO Power TEN 6-4822WIN | RS Americas |
DC-DC Converter DIP-24 Package 1500 VDC I/O Isolation | TRC Electronics |
DC/DC-Wandler, 18-75 VDC, 6 W, 2 Ausgänge, ±12 VDC, 84 % Wirkungsgrad, TEN 6-4822WIN | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TEN 6-4822WIN?
Additional datasheets, footprints and schematics for TEN 6-4822WIN are listed on our Part Details page. You can also find images and similar parts to TEN 6-4822WIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 6-4822WIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 6-4822WIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 6-4822WIN fall under?
The TEN 6-4822WIN is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 6-4822WIN when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 6-4822WIN you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 6-4822WIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 6-4822WIN have stock available?
Authorised distributors including Rapid Electronics, Conrad, CoreStaff, RS and Newark Electronics have stock available or on a lead time for TEN 6-4822WIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 6-4822WIN often in real-time on the comparison pages.
What if I can't find stock of TEN 6-4822WIN?
You can fill out our help required form which you can use to request a quote for TEN 6-4822WIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.