Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
20W, 10.2mm | |
Input Voltage | Sep-18VDC |
Output Voltage | 2.5 |
Output Current | 8000mA |
Efficiency | 84% |
Package Style | 2" x 1", Copper, Nickel plated |
Length | 50.8mm |
Width | 25.4mm |
Weight | 31gg |
country of origin | TW |
ESD Sensitive | No |
30 W converter in 50.8 mm x 25.4 mm metal case, short-circuit proof, external on/off, E/A-insulation 1500 V/DC.This text is machine translated. | Conrad |
DC/DC-Wandler, 9-18 VDC, 20 W, 1 Ausgang, 2,5 VDC, 84 % Wirkungsgrad, TEN 30-1209 | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TEN 30-1209?
Additional datasheets, footprints and schematics for TEN 30-1209 are listed on our Part Details page. You can also find images and similar parts to TEN 30-1209 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 30-1209 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 30-1209 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 30-1209 fall under?
The TEN 30-1209 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 30-1209 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 30-1209 you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 30-1209 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 30-1209 have stock available?
Authorised distributors including Conrad, Buerklin and Sager have stock available or on a lead time for TEN 30-1209.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 30-1209 often in real-time on the comparison pages.
What if I can't find stock of TEN 30-1209?
You can fill out our help required form which you can use to request a quote for TEN 30-1209 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.