Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$63.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$70.26
|
68
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$79.04
|
1
in stock
|
Buy Now | |
RS Americas
from US$82.61
|
-
|
Buy Now | |
TRC Electronics
from US$76.56
|
-
|
Buy Now | |
Buerklin
from US$67.24
|
-
|
Buy Now | |
Distrelec
from US$88.08
|
-
|
Buy Now | |
Sager
from US$63.79
|
-
|
Buy Now | |
Farnell
from US$69.07
|
-
|
Buy Now |
20W, 10.2mm | |
Input Voltage | Sep-36VDC |
Output Voltage | ±12 |
Output Current | 833/833mA |
Efficiency | 88% |
Package Style | 2" x 1", Copper, Nickel plated |
Length | 50.8mm |
Width | 25.4mm |
Weight | 30gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC converter,9-36V,+/-12Vo 833mA 20W | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
TRACOPOWER Iso DC-DC Converter, Vin 9to36VDC, Vout +/-12VDC, I/O isolation 1500VDC | TRACO Power TEN 20-2422WIR | RS Americas |
DC-DC Converter 2x1 Package, Railway Ultra Wide 4:1 Input Range | TRC Electronics |
DC/DC-Wandler, 9-36 VDC, 20 W, 2 Ausgänge, ±12 VDC, 88 % Wirkungsgrad, TEN 20-2422WIR | Buerklin |
Traco Power DC/DC Converter 9 ... 36V 12V 833mA 20W | Distrelec |
Isolated DC/DC Converters - Through Hole | Sager |
DC/DC CONVERTER, 2 O/P, 0.84A, 12V | Farnell |
Where can I find additional details, specifications and documents for a TEN 20-2422WIR?
Additional datasheets, footprints and schematics for TEN 20-2422WIR are listed on our Part Details page. You can also find images and similar parts to TEN 20-2422WIR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 20-2422WIR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 20-2422WIR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 20-2422WIR fall under?
The TEN 20-2422WIR is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 20-2422WIR when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 20-2422WIR you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 20-2422WIR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 20-2422WIR have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, TRC Electronics and Buerklin have stock available or on a lead time for TEN 20-2422WIR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 20-2422WIR often in real-time on the comparison pages.
What if I can't find stock of TEN 20-2422WIR?
You can fill out our help required form which you can use to request a quote for TEN 20-2422WIR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.