Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
6,000
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
69,000
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
29,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
6,000
in stock
|
Buy Now | |
element14
from US$0.28
|
6,000
in stock
|
Buy Now | |
Farnell
from US$0.27
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
940
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
764
in stock
|
Buy Now | |
Micros
from US$0.17
|
541
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.39
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Wavelength Typ | 880nm |
---|---|
Viewing Angle | 15° |
Power Consumption | 100mW |
No. of Pins | 2Pins |
Transistor Case Style | SMD |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Angle of Half Sensitivity ± | 15° |
Current Ic Typ | 7mA |
Nom Sensitivity @ mW/cm² | 7mA @ 1mW/cm² |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Peak Spectral Response Wavelength | 950nm |
Rise Time | 2µs |
Transistor Polarity | NPN |
Transistor Type | Photo |
Voltage Vcc | 5V |
PHOTO TRANSISTOR 730-1000NM | TTI Europe |
950 nm â–’ 15â–‘ Half Sensitivity SMT Silicon NPN Phototransistor | Future Electronics |
Phototransistor IR Chip Silicon | RS |
Photo Transistor, 880Nm, Smd-2 Rohs Compliant: Yes |Vishay TEMT1020 | Newark Electronics |
PHOTO TRANSISTOR, 880NM, SMD-2 | element14 |
Phototransistor IR Chip Silicon 950nm 2-Pin SMD T/R | Avnet America |
Phototransistor | Transfer Multisort Elektronik |
Phototransistor TEMT1020 | Micros |
PHOTOTRANSISTOR SMD | Rutronik |
Where can I find additional details, specifications and documents for a TEMT1020?
Additional datasheets, footprints and schematics for TEMT1020 are listed on our Part Details page. You can also find images and similar parts to TEMT1020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEMT1020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEMT1020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEMT1020 fall under?
The TEMT1020 is listed under Optoelectronics & Displays > Phototransistors.
Can I view similar or alternative parts?
You can view similar parts to TEMT1020 when available in the Phototransistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEMT1020 you can contact the distributor directly for product support, shipping queries etc.
Is the TEMT1020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEMT1020 have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for TEMT1020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEMT1020 often in real-time on the comparison pages.
What if I can't find stock of TEMT1020?
You can fill out our help required form which you can use to request a quote for TEMT1020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.