Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
1,013
in stock
|
Buy Now | |
Rutronik
from US$0.56
|
-
|
Buy Now | |
Newark Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
element14
from US$0.90
|
-
|
Buy Now | |
TTI Europe
from US$0.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | SMD |
Wavelength of Peak Sensitivity | 940nm |
Angle of Half Sensitivity ± | 65° |
Dark Current | 2000pA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Breakdown Voltage Vbr | 60V |
Operating Temperature Range | -40°C to +100°C |
Wavelength Typ | 940nm |
PIN PHOTODIODE AEC-Q101 SMD | Rutronik |
Diode, Photo, 940Nm, 65° | Newark Electronics |
Photodiode PIN Chip 940nm 4-Pin SMD T/R | Avnet America |
PHOTO PIN DIODE 790-1050NM | TTI Europe |
PHOTODIODE, 940NM, FILTER 5,2MM, | Farnell |
Where can I find additional details, specifications and documents for a TEMD5120X01?
Additional datasheets, footprints and schematics for TEMD5120X01 are listed on our Part Details page. You can also find images and similar parts to TEMD5120X01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEMD5120X01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEMD5120X01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEMD5120X01 fall under?
The TEMD5120X01 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to TEMD5120X01 when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEMD5120X01 you can contact the distributor directly for product support, shipping queries etc.
Is the TEMD5120X01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEMD5120X01 have stock available?
Authorised distributors including Chip One Stop, Rutronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for TEMD5120X01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEMD5120X01 often in real-time on the comparison pages.
What if I can't find stock of TEMD5120X01?
You can fill out our help required form which you can use to request a quote for TEMD5120X01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.