Status: | Unknown |
---|---|
Series: | TE-MA Series |
RoHS: | Compliant |
Tape Colour | Blue |
---|---|
Roll Length - Imperial | 1ft |
Roll Length - Metric | 304.8mm |
Tape Width - Imperial | 1" |
Tape Width - Metric | 25.4mm |
Product Range | TE-MA Series |
Tape Backing Material | Vinyl |
RoHS Compliant | Yes |
Tape, Safety & Warning, 25.4Mm X 0.0254M, Blue | Newark Electronics |
TE-MA254-LB-1 | Avnet America |
Where can I find additional details, specifications and documents for a TE-MA254-LB-1?
Additional datasheets, footprints and schematics for TE-MA254-LB-1 are listed on our Part Details page. You can also find images and similar parts to TE-MA254-LB-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TE-MA254-LB-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TE-MA254-LB-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TE-MA254-LB-1 fall under?
The TE-MA254-LB-1 is listed under Tools & Production Supplies > Tapes.
Can I view similar or alternative parts?
You can view similar parts to TE-MA254-LB-1 when available in the Tapes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TE-MA254-LB-1 you can contact the distributor directly for product support, shipping queries etc.
Is the TE-MA254-LB-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TE-MA254-LB-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for TE-MA254-LB-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TE-MA254-LB-1 often in real-time on the comparison pages.
What if I can't find stock of TE-MA254-LB-1?
You can fill out our help required form which you can use to request a quote for TE-MA254-LB-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.