Status: | Unknown |
---|---|
Series: | CW1311 Series |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 6Core |
Wire Gauge | - |
Conductor Area CSA | - |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 7 x 0.15mm |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
External Diameter | - |
Voltage Rating | - |
Product Range | CW1311 Series |
Conductor Make-up | 7 / 0.15mm |
Dimensions | 7.5 X 3.5 |
Secondary Insulation Colour | Light Grey |
Secondary Insulation Material | PVC |
Size | 7-7.5 × 3-3.5 |
Standard | CW1311 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Multiconductor Unshielded Cable, Telecom Cw1311, Per M, 6, 7 X 0.15Mm Rohs Compliant: Yes |Multicomp Pro TEM0038-2009 | Newark Electronics |
TELECOM CABLE, CW1311, 6CORE, 100M | element14 |
Where can I find additional details, specifications and documents for a TEM0038-2009?
Additional datasheets, footprints and schematics for TEM0038-2009 are listed on our Part Details page. You can also find images and similar parts to TEM0038-2009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEM0038-2009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEM0038-2009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEM0038-2009 fall under?
The TEM0038-2009 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to TEM0038-2009 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEM0038-2009 you can contact the distributor directly for product support, shipping queries etc.
Is the TEM0038-2009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEM0038-2009 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TEM0038-2009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEM0038-2009 often in real-time on the comparison pages.
What if I can't find stock of TEM0038-2009?
You can fill out our help required form which you can use to request a quote for TEM0038-2009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.