Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Length | 112mm |
---|---|
Diameter | 33.3mm |
Height | 98mm |
Length:112Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a T-EL34-JJ?
Additional datasheets, footprints and schematics for T-EL34-JJ are listed on our Part Details page. You can also find images and similar parts to T-EL34-JJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T-EL34-JJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T-EL34-JJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T-EL34-JJ fall under?
The T-EL34-JJ is listed under Semiconductors - Discretes > Electron Tubes.
Can I view similar or alternative parts?
You can view similar parts to T-EL34-JJ when available in the Electron Tubes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T-EL34-JJ you can contact the distributor directly for product support, shipping queries etc.
Is the T-EL34-JJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T-EL34-JJ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for T-EL34-JJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T-EL34-JJ often in real-time on the comparison pages.
What if I can't find stock of T-EL34-JJ?
You can fill out our help required form which you can use to request a quote for T-EL34-JJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.