Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
15W, 10.2mm | |
Input Voltage | 18-36VDC |
Output Voltage | 3.3 |
Output Current | 3000mA |
Efficiency | 78% |
Package Style | 2" x 1", Metal |
Length | 50.8mm |
Width | 25.4mm |
Weight | 32gg |
country of origin | TW |
ESD Sensitive | No |
Power Supply | RS Americas |
DC-DC Converter 2x1 Package | TRC Electronics |
DC/DC-Wandler, 18-36 VDC, 10 W, 1 Ausgang, 3,3 VDC, 78 % Wirkungsgrad, TEL 15-2410 | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TEL 15-2410?
Additional datasheets, footprints and schematics for TEL 15-2410 are listed on our Part Details page. You can also find images and similar parts to TEL 15-2410 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEL 15-2410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEL 15-2410 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEL 15-2410 fall under?
The TEL 15-2410 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEL 15-2410 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEL 15-2410 you can contact the distributor directly for product support, shipping queries etc.
Is the TEL 15-2410 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEL 15-2410 have stock available?
Authorised distributors including RS Americas, TRC Electronics, Buerklin and Sager have stock available or on a lead time for TEL 15-2410.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEL 15-2410 often in real-time on the comparison pages.
What if I can't find stock of TEL 15-2410?
You can fill out our help required form which you can use to request a quote for TEL 15-2410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.