Status: | Unknown |
---|---|
Series: | TE-HT Series |
RoHS: | Compliant |
Tape Colour | Orange, White |
---|---|
Roll Length - Imperial | 54ft |
Roll Length - Metric | 16.46m |
Tape Width - Imperial | 3" |
Tape Width - Metric | 76.2mm |
Product Range | TE-HT Series |
RoHS Compliant | Yes |
Tape, Safety & Warning, 76.2Mm X 16M, Orange/White | Newark Electronics |
TE-HT202OW-54 | Avnet America |
Where can I find additional details, specifications and documents for a TE-HT202OW-54?
Additional datasheets, footprints and schematics for TE-HT202OW-54 are listed on our Part Details page. You can also find images and similar parts to TE-HT202OW-54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TE-HT202OW-54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TE-HT202OW-54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TE-HT202OW-54 fall under?
The TE-HT202OW-54 is listed under Tools & Production Supplies > Tapes.
Can I view similar or alternative parts?
You can view similar parts to TE-HT202OW-54 when available in the Tapes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TE-HT202OW-54 you can contact the distributor directly for product support, shipping queries etc.
Is the TE-HT202OW-54 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TE-HT202OW-54 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for TE-HT202OW-54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TE-HT202OW-54 often in real-time on the comparison pages.
What if I can't find stock of TE-HT202OW-54?
You can fill out our help required form which you can use to request a quote for TE-HT202OW-54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.