Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adhesive Colour | Black |
---|---|
Adhesive Type | Hot Melt |
Pack Quantity | 10 |
Length | 250mm |
Diameter | 12mm |
Dispensing Method | Stick |
Weight | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Volume | - |
Adhesive Applications | Bonding Electronics Potting |
Material | Polyamide |
Resistance Temperature | 135°C |
Viscosity | Low Viscosity |
Adhesive, Hot Melt, Pk10 | Newark Electronics |
ADHESIVE, HOT MELT, PK10 | element14 |
Where can I find additional details, specifications and documents for a TECBOND 7718?
Additional datasheets, footprints and schematics for TECBOND 7718 are listed on our Part Details page. You can also find images and similar parts to TECBOND 7718 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TECBOND 7718 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TECBOND 7718 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TECBOND 7718 fall under?
The TECBOND 7718 is listed under Chemicals & Adhesives > Adhesives & Glues > Hot Melts.
Can I view similar or alternative parts?
You can view similar parts to TECBOND 7718 when available in the Hot Melts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TECBOND 7718 you can contact the distributor directly for product support, shipping queries etc.
Is the TECBOND 7718 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TECBOND 7718 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TECBOND 7718.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TECBOND 7718 often in real-time on the comparison pages.
What if I can't find stock of TECBOND 7718?
You can fill out our help required form which you can use to request a quote for TECBOND 7718 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.