Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.27
|
No stock
|
Buy Now |
Input Voltage | 38V |
---|---|
Voltage Regulator Case Style | SOIC |
No. of Pins | 24 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (20-Jun-2013) |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a TEA1716T/1?
Additional datasheets, footprints and schematics for TEA1716T/1 are listed on our Part Details page. You can also find images and similar parts to TEA1716T/1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEA1716T/1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEA1716T/1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEA1716T/1 fall under?
The TEA1716T/1 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Factor Correctors - PFC.
Can I view similar or alternative parts?
You can view similar parts to TEA1716T/1 when available in the Power Factor Correctors - PFC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEA1716T/1 you can contact the distributor directly for product support, shipping queries etc.
Is the TEA1716T/1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TEA1716T/1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TEA1716T/1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEA1716T/1 often in real-time on the comparison pages.
What if I can't find stock of TEA1716T/1?
You can fill out our help required form which you can use to request a quote for TEA1716T/1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.