Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Printer Technology | Thermal Transfer |
---|---|
Printer Type | Desktop |
Supply Voltage VAC | 240V |
Languages | English |
RoHS Compliant | Yes |
Thermal Transfer Printer, 240Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a TE3124-PRINTER?
Additional datasheets, footprints and schematics for TE3124-PRINTER are listed on our Part Details page. You can also find images and similar parts to TE3124-PRINTER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TE3124-PRINTER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TE3124-PRINTER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TE3124-PRINTER fall under?
The TE3124-PRINTER is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Wire Marker Printers.
Can I view similar or alternative parts?
You can view similar parts to TE3124-PRINTER when available in the Wire Marker Printers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TE3124-PRINTER you can contact the distributor directly for product support, shipping queries etc.
Is the TE3124-PRINTER RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TE3124-PRINTER have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TE3124-PRINTER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TE3124-PRINTER often in real-time on the comparison pages.
What if I can't find stock of TE3124-PRINTER?
You can fill out our help required form which you can use to request a quote for TE3124-PRINTER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.