Status: | Unknown |
---|---|
Series: | TE Series |
RoHS: | Unknown |
Prices starting from US$54.29
Resistance | 150ohm |
---|---|
Product Range | TE Series |
Power Rating | 1kW |
Resistance Tolerance | ± 5% |
Voltage Rating | - |
Resistor Element Type | Wirewound |
Temperature Coefficient | ± 300ppm/°C |
TE 1000W 150R 5% Bracket Resistance Value: 150 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 119 mm Product Height: 4.685 in Wirewound Resistor: Mineral & 2.5 Kw | 150 Ω Wire Wound Power Resistor 119 mm | Part Number: TE1000B150RJ | Internal Number: 2-1879453-7 | TE Connectivity | TE Store |
TE1000B150RJ | Heilind Electronics |
Res, Wirewound, 150R, 1Kw, Solder | Newark Electronics |
RESISTOR, WIREWOUND, 150R, 5%, 1KW | element14 |
Where can I find additional details, specifications and documents for a TE1000B150RJ?
Additional datasheets, footprints and schematics for TE1000B150RJ are listed on our Part Details page. You can also find images and similar parts to TE1000B150RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TE1000B150RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TE1000B150RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TE1000B150RJ fall under?
The TE1000B150RJ is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to TE1000B150RJ when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TE1000B150RJ you can contact the distributor directly for product support, shipping queries etc.
Is the TE1000B150RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TE1000B150RJ have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for TE1000B150RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TE1000B150RJ often in real-time on the comparison pages.
What if I can't find stock of TE1000B150RJ?
You can fill out our help required form which you can use to request a quote for TE1000B150RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.