Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Voltage | 18V |
---|---|
Power Rating | - |
Chuck Size | 13mm |
Product Range | - |
Plug Type | UK |
Battery Capacity | 1.5Ah |
Battery Type | Li-Ion |
Charge Time | 30min |
Chuck Type | Keyless |
Drilling Capacity Concrete | 10mm |
Drilling Capacity Steel | 10mm |
Drilling Capacity Wood | 13mm |
No Load Speed (RPM) | 1st Gear 320 rpm / 2 nd Gear 1350 rpm |
No. of Speeds | 2 |
Torque Max | 48N-m |
Torque Settings | 24 |
Weight | 1.5kg |
Where can I find additional details, specifications and documents for a TE-CD 18-2 LI-I?
Additional datasheets, footprints and schematics for TE-CD 18-2 LI-I are listed on our Part Details page. You can also find images and similar parts to TE-CD 18-2 LI-I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TE-CD 18-2 LI-I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TE-CD 18-2 LI-I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TE-CD 18-2 LI-I fall under?
The TE-CD 18-2 LI-I is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drills.
Can I view similar or alternative parts?
You can view similar parts to TE-CD 18-2 LI-I when available in the Drills range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TE-CD 18-2 LI-I you can contact the distributor directly for product support, shipping queries etc.
Is the TE-CD 18-2 LI-I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TE-CD 18-2 LI-I have stock available?
There is no stock from authorised distributors for TE-CD 18-2 LI-I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TE-CD 18-2 LI-I often in real-time on the comparison pages.
What if I can't find stock of TE-CD 18-2 LI-I?
You can fill out our help required form which you can use to request a quote for TE-CD 18-2 LI-I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.