Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
15
in stock
|
Buy Now | |
Rutronik
from US$0.81
|
3,560
in stock
|
Buy Now | |
CoreStaff
from US$0.84
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
394
in stock
|
Buy Now | |
element14
from US$0.98
|
394
in stock
|
Buy Now | |
Farnell
from US$0.93
|
394
in stock
|
Buy Now | |
Distrelec
from US$0.89
|
126
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.90
|
116
in stock
|
Buy Now | |
Conrad
from US$1.96
|
68
in stock
|
Buy Now | |
EBV Elektronik
-
|
120
in stock
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
TTI Europe
from US$0.70
|
-
|
Buy Now |
LED Color | Red |
---|---|
Forward Current If | 1mA |
Forward Voltage | 1.8V |
Luminous Intensity | 3.6mcd |
No. of Digits / Alpha | 1 |
Character Size | 10mm |
Common Connection | Common Cathode |
Packaging | Each |
Colour | Red |
7-SEG.DISPL.RED 1DIGIT 10MM C.C | Rutronik |
7-Seg Display, Com Cathod, Red, 3.6Mcd Rohs Compliant: Yes |Vishay TDSR1060 | Newark Electronics |
7-SEG DISPLAY, COM CATHOD, RED, 3.6MCD | element14 |
Vishay 7-Segment LED Display TDSR Red 10mm 640nm 3.6mcd 2.4V THT Common Cathode | Distrelec |
Display: LED | Transfer Multisort Elektronik |
Digit height: 10 mm | Conrad |
Display Segmented 1DIGIT 8LED Hi-Int Red | RS |
Displays Segmented Module 1DIGIT 8LED Hi-Int. Red CC 10-Pin DIP | EBV Elektronik |
DISPLAY 7SEG RED 10MM | TTI Europe |
Where can I find additional details, specifications and documents for a TDSR1060?
Additional datasheets, footprints and schematics for TDSR1060 are listed on our Part Details page. You can also find images and similar parts to TDSR1060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDSR1060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDSR1060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDSR1060 fall under?
The TDSR1060 is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to TDSR1060 when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDSR1060 you can contact the distributor directly for product support, shipping queries etc.
Is the TDSR1060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDSR1060 have stock available?
Authorised distributors including Rutronik, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for TDSR1060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDSR1060 often in real-time on the comparison pages.
What if I can't find stock of TDSR1060?
You can fill out our help required form which you can use to request a quote for TDSR1060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.